The MOC216M is an 8-pin SOIC single-channel phototransistor output optocoupler comprising a gallium arsenide infrared LED optically coupled to a silicon phototransistor. It features a minimum current transfer ratio of 50% at 1 mA input current and 5 V collector-emitter voltage, with a collector-emitter saturation voltage of 0.4 V. The device supports 565 V peak working insulation voltage and complies with UL1577 (2,500 VAC RMS for 1 minute) and DIN-EN/IEC60747-5-5 standards. It has a maximum collector current of 150 mA and a collector-emitter breakdown voltage of 30 V. The package has 4 mm external creepage and clearance, with 0.4 mm insulation thickness. Operating temperature ranges from -40°C to 100°C.
TRANSISTOR OUTPUT OPTOCOUPLER, 2 Product overview: MOC216M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC216M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC216M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 150 milliamps |