The MOC215-M is a surface-mount phototransistor optocoupler consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an 8-pin small outline plastic package with a 0.050 inch lead spacing. It provides 2500 Vac (rms) input-output isolation voltage and supports operating temperatures from -40°C to +100°C. The device features a current transfer ratio (CTR) of 20% minimum at I_F = 1.0 mA and V_CE = 5.0 V, with collector-emitter saturation voltage up to 0.4 V. It meets UL and VDE safety certifications and is compatible with reflow soldering. The MOC215R1M includes a tape and reel packaging option (500 units per reel).
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC215R1M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC215R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC215R1M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Bulk |