The MOC215-M is a surface-mount phototransistor optocoupler consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SOIC-8 package. It provides 2500 Vac(rms) input-output isolation and features a current transfer ratio (CTR) of 20% minimum at 1.0 mA input current and 5.0 V collector-emitter voltage. The device supports ambient operating temperatures from -40°C to +100°C and is rated for 60 mA continuous forward current and 150 mA collector current. It meets UL and VDE safety standards and is compatible with standard SOIC-8 footprints with 0.050" lead spacing.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC215M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC215M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC215M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tube |