The MOC215-M is a surface mount phototransistor optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in a standard SOIC-8 package with 0.050 inch lead spacing. It provides 2500 Vac (rms) input-output isolation voltage and supports ambient operating temperatures from -40°C to +100°C. The current transfer ratio is guaranteed minimum 20% at 1.0 mA forward current and 5.0 V collector-emitter voltage. It has a collector-emitter voltage rating of 30 V, continuous collector current of 150 mA, and is compatible with reflow soldering. The device is UL and VDE recognized for safety compliance.
Transistor Output Optocoupler, 1-Element, 2500V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | MOC215-M |
| Package Type | SOIC8 |