The MOC213VM is a single-channel, phototransistor output optocoupler in an 8-pin SOIC package, designed for electrical isolation in switching and interfacing applications. It features a 565 V peak working insulation voltage and 2,500 VAC RMS isolation rating for one minute, certified to UL1577 and DIN EN/IEC60747-5-5. The detector has a collector-emitter breakdown voltage of 30 V guaranteed, with a current transfer ratio of 100% minimum at IF = 10 mA and VCE = 10 V. It operates from -40°C to 100°C ambient temperature and meets RoHS requirements. The device has a 0.050" lead spacing and a maximum package height consistent with the SOIC-8 case style 751DZ.
1-Ch Phototransistor Optocoupler, 30V VCEO, 2.5kV Isolation, SOIC Product overview: MOC213VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC213VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC213VM |
| Product Name | 30V 2.5kV SOIC Bipolar Transistor |
| IC(max) | 150 milliamps |