The MOC213R1M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an 8-pin small outline (SOIC-8) package with a 0.050" lead spacing. It provides 2500 Vrms input-output isolation and supports a collector-emitter voltage of 30 V, with a current transfer ratio of 100% to 140% at 10 mA input current. The device is rated for operation from -40°C to +100°C and meets UL and VDE isolation standards. It is compatible with reflow soldering and features a standard SOIC-8 footprint.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC213R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC213R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC213R1M |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |