The MOC212R1VM is a surface mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an 8-pin SOIC package with a 0.050 inch lead spacing. It provides 2500 Vac(rms) input-output isolation, a collector-emitter breakdown voltage of 30 V, and a current transfer ratio of 50% to 90% at 10 mA input current. The device meets UL and VDE safety certifications, supports standard reflow soldering, and operates from -40°C to +100°C. Packaging is tape and reel, with VDE approval indicated by the 'V' option.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC212R1VM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC212R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC212R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |