The MOC212R1M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an SOIC-8 package measuring 6.19 mm by 3.94 mm. It provides 2500 V AC(rms) input-output isolation and features a current transfer ratio (CTR) of 50% minimum at 10 mA input current and 10 V collector-emitter voltage. The device supports operation from -40°C to +100°C and meets UL and VDE safety certifications. It is designed for general-purpose switching, interfacing between differing potentials, and regulation feedback applications.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC212R1M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC212R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC212R1M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |