The MOC212M is an 8-pin SOIC surface-mount optocoupler comprising a gallium arsenide infrared LED optically coupled to a silicon phototransistor, designed for signal isolation in switching and feedback control circuits. It features a 30 V collector-emitter breakdown voltage, a minimum current transfer ratio of 50% at 10 mA input and 10 V collector-emitter voltage, and a collector-emitter saturation voltage of 0.4 V at 2 mA collector current and 10 mA input current. The device supports a maximum input forward current of 60 mA and an output collector current of 150 mA, with an operating temperature range of -40°C to 100°C. It meets UL1577 for 2,500 VAC RMS isolation for 1 minute and DIN EN/IEC60747-5-5 with a 565 V peak working insulation voltage. The package is a small outline plastic SOIC-8 with 0.050" lead spacing and is Pb-free.
8-pin SOIC Single-Channel Phototransistor Output Optocoupler, 3000-TUBE Product overview: MOC212M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC212M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC212M |
| Product Name | SOIC Bipolar Transistor |
| PD | 0.1500 milliwatts |