The MOC211VM is an 8-pin SOIC surface-mount single-channel optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor. It features a 30 V collector-emitter breakdown voltage, 2500 VAC RMS isolation for one minute per UL1577, and a maximum working insulation voltage of 565 V peak compliant with DIN EN/IEC 60747-5-5. The device has a 200 mA maximum input current, 150 mA maximum collector current, and 240 mW total power dissipation. It meets RoHS standards and is Pb-free. The SOIC-8 package has 0.050" lead spacing and external creepage and clearance of at least 4 mm. The collector-emitter saturation voltage is 0.4 V maximum with 10 mA input current and 2 mA collector current.
1-Ch Phototransistor Optocoupler, 30V VCEO, 2.5kV Isolation, SOIC Product overview: MOC211VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC211VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC211VM |
| Product Name | 30V 2.5kV SOIC Bipolar Transistor |
| IC(max) | 150 milliamps |