The MOC211-M is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in a standard SOIC-8 surface-mount package with a 0.050 inch lead spacing. It provides 2500 Vrms isolation voltage and includes a base pin for improved switching speed control. The device supports industrial temperature range from -40°C to +100°C and meets UL and VDE safety approvals when ordered with the 'V' option. It is designed for general-purpose switching, isolation, and feedback applications in mixed-potential circuits, with a current transfer ratio of 20% to 65% at 10 mA input current. The part is compatible with reflow soldering and has a maximum collector current rating of 150 mA and collector-emitter breakdown voltage of 30 V.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC211R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC211R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC211R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |