The MOC211-M is a surface mount optocoupler with a gallium arsenide infrared emitter coupled to a silicon phototransistor in an SOIC-8 package. It provides 2500 Vrms galvanic isolation, with a collector-emitter voltage rating of 30 V and a continuous collector current of 150 mA. The current transfer ratio ranges from 20% to 65% at 10 mA forward current. The device supports reflow soldering and operates from -40°C to +100°C. It is UL and VDE recognized with appropriate suffix options.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC211R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC211R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC211R1M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |