The MOC211M is an 8-pin SOIC surface-mount optocoupler featuring a gallium arsenide infrared LED optically coupled to a silicon phototransistor. It has a collector-emitter breakdown voltage of 30 V minimum, a current transfer ratio of 20% to 100% at IF = 10 mA and VCE = 10 V, and a collector-emitter saturation voltage of 0.4 V maximum at IC = 2 mA and IF = 10 mA. The device meets UL1577 (2,500 VAC RMS for 1 minute) and DIN EN/IEC 60747-5-5 (565 V peak working insulation voltage) safety standards. Operating temperature range is -40°C to 100°C, with a storage temperature range of -40°C to 125°C. It is Pb-free and designed for low LED input current applications in feedback control, isolation, and switching circuits.
8-pin SOIC Single-Channel Phototransistor Output Optocoupler, 3000-TUBE Product overview: MOC211M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC211M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC211M |
| Product Name | SOIC Bipolar Transistor |
| PD | 0.1500 milliwatts |