The MOC208-M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an 8-pin SOIC package measuring 6.99 mm in length. It provides 2500 Vac(rms) isolation voltage and guarantees a collector-emitter breakdown voltage of 70 V and a continuous collector current of 150 mA. The current transfer ratio ranges from 40% to 125% at 10 mA input current. The device meets UL and VDE safety standards and is compatible with standard reflow soldering processes.
Optocoupler 2.5kV Trans 70V 150mA 8-SOIC SM Product overview: MOC208R2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 70V, 150mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 70V, 150mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC208R2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC208R2M |
| Product Name | 2.5kV 70V 150mA SOIC Bipolar Transistor |
| IC(max) | 150 milliamps |