The MOC208-M is a surface mount optocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor, housed in a standard SOIC-8 package with 0.050" lead spacing. It provides 2500 Vrms isolation voltage and guarantees a minimum collector-emitter breakdown voltage of 70 V. The current transfer ratio ranges from 40% to 125% at a forward current of 10 mA and collector-emitter voltage of 10 V, with turn-on and turn-off times of 7.5 µs and 5.7 µs respectively. The device supports reflow soldering and meets UL and VDE safety recognitions. The part number MOC208R1VM includes the VDE option and tape-and-reel packaging, consistent with the MOC208-M series.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC208R1VM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC208R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC208R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | 8-SOIC (0.154", 3.90mm Width) |