The MOC207-M is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an 8-pin small outline plastic package with a 0.050 inch lead spacing. It provides 2500 Vrms input-output isolation, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio of 100% to 200% at 10 mA LED current. The device supports surface mount reflow soldering and operates from -40°C to +100°C. It meets UL and VDE isolation safety standards, with VDE approval indicated by the 'V' option. The MOC207R1VM includes the VDE option and tape-and-reel packaging (500 units per reel).
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC207R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC207R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC207R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |