The MOC207-M is a surface-mount optocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor, housed in a standard SOIC-8 package. It provides 2500 Vac(rms) input-output isolation voltage and guarantees a collector-emitter breakdown voltage of 70 V. The current transfer ratio for the MOC207-M ranges from 100% to 200% at 10 mA forward current and 10 V collector-emitter voltage. It supports operation from -40°C to +100°C and is U.L. and VDE recognized. The device is compatible with surface-mount soldering processes and has a typical turn-on time of 7.5 µs and turn-off time of 5.7 µs under specified test conditions.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC207R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC207R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC207R1M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |