The MOC206R2VM is a surface-mount optocoupler featuring a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in a standard SOIC-8 package with 0.050-inch lead spacing. It guarantees 70 V collector-emitter breakdown voltage, 60 mA maximum forward current, and 2.5 kV AC rms isolation. The device meets UL and VDE safety standards, with current transfer ratio ranging from 63% to 125% at 10 mA input current. Its operating temperature range is -40°C to +100°C, and it supports reflow soldering. The part includes VDE approval and is supplied on tape and reel.
1-Ch Phototransistor Optocoupler, 70V VCEO, 60mA IF, SOIC, 2.5kV Isolation Product overview: MOC206R2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC206R2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC206R2VM |
| Product Name | 70V 60mA 2.5kV SOIC Bipolar Transistor |
| IC(max) | 150 milliamps |