The MOC206-M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in an SOIC-8 package. It provides 2500 Vrms input-output isolation and guarantees a collector-emitter breakdown voltage of 70 V. The current transfer ratio ranges from 63% to 125% at 10 mA forward current and 10 V collector-emitter voltage. The device supports operating temperatures from -40°C to +100°C and is compatible with standard surface-mount reflow soldering processes. It is qualified under UL File #E90700 and VDE File #136616 when marked with option "V".
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC206R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC206R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC206R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |