The MOC206-M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in a standard SOIC-8 package with 0.050" lead spacing. It provides 2500 Vrms input-output isolation and guarantees a collector-emitter breakdown voltage of 70 V. The current transfer ratio (CTR) ranges from 63% to 125% at 10 mA forward current. It supports operating temperatures from -40°C to +100°C and is UL and VDE recognized. The device is compatible with reflow soldering and suited for feedback control, signal isolation, and general switching applications.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC206R1M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC206R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC206R1M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |