The MOC206M is an 8-pin SOIC single-channel phototransistor output optocoupler, consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor. It features a minimum collector-emitter breakdown voltage of 70 V, a current transfer ratio of 63% to 125% at 10 mA input current and 10 V collector-emitter voltage, and a collector-emitter saturation voltage of 0.4 V. The device meets safety standards UL1577 (2,500 VAC for 1 minute) and DIN EN/IEC60747-5-5 (565 V peak working insulation voltage), with 4 mm creepage and clearance, and 0.4 mm insulation thickness. Maximum operating temperature is 100°C, and it supports lead solder temperatures up to 260°C for 10 seconds.
TRANSISTOR OUTPUT OPTOCOUPLER, 2 Product overview: MOC206M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-MOC206M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-MOC206M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |