The MOC205R2M is a single-channel phototransistor output optocoupler in an 8-pin small outline integrated circuit (SOIC-8) package, designed for high-density surface mount applications. It features a gallium arsenide infrared LED optically coupled to a silicon phototransistor, with a 565 V peak working insulation voltage and 2500 VAC RMS isolation for one minute, certified to UL1577 and DIN EN/IEC60747-5-5. The device supports a maximum collector-emitter voltage of 30 V, a continuous collector current of 150 mA, and a minimum current transfer ratio of 40% at 10 mA input current. It operates from -40°C to +100°C ambient temperature and meets RoHS compliance. The MOC205R2M is supplied in tape and reel packaging for automated assembly.
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor Product overview: MOC205R2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC205R2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC205R2M |
| Product Name | Bipolar Transistor |
| Package Type | Reel |