The MOC205-M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, designed for high-density applications requiring electrical isolation. It is packaged in an SOIC-8 format with a 0.050" lead spacing and supports standard reflow soldering techniques. The device guarantees 2500 Vrms isolation voltage and a collector-emitter breakdown voltage of 70 V. Current transfer ratio ranges from 40% to 80% at 10 mA forward current. The operating temperature range is -40°C to +100°C.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC205R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC205R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC205R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |