The MOC205-M is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SOIC-8 surface mount package. It provides 2500 V rms input-output isolation, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio of 40% to 80% at 10 mA input current. The device supports ambient operating temperatures from -40°C to +100°C and meets UL and VDE safety recognition standards. It is compatible with standard SOIC-8 footprints and reflow soldering processes.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC205R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC205R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC205R1M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |