The MOC119 series is a photodarlington optocoupler with a gallium arsenide infrared LED coupled to a silicon darlington phototransistor, featuring no base connection for improved noise immunity. It is housed in a 6-pin SMD package with a body size of 0.350 x 0.270 inches (8.89 x 6.86 mm). The device provides an input-output isolation voltage of 5300 Vac(rms) and a current transfer ratio of 300% minimum at 10 mA input current. It is recognized by Underwriters Laboratory (UL) under File E90700 and complies with VDE 0884 for the SD variant. The operating temperature range is -55°C to +100°C, with a collector-current rating of 150 mA and collector-emitter voltage of 30 V. The MOC119SD variant specifies surface mount configuration with tape and reel packaging.
OPTOISO 5.3KV DARLINGTON 6-SMD Product overview: MOC119SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC119SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC119SD |
| Product Name | SMD 5.3KV Bipolar Transistor |
| Package Type | Reel - TR |