onsemi Optoisolators - Transistor, Photovoltaic Output - MOC119M MOC119M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078578-MOC119M Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 300% @ 10mA Switching Turn-On and Turn-Off Time: 3.5μs, 95μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078578-MOC119M Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 300% @ 10mA Switching Turn-On and Turn-Off Time: 3.5μs, 95μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC119M - 1078578-MOC119M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC119M
1078578-MOC119M
Optoisolators - Transistor, Photovoltaic Output - MOC119M 1078578-MOC119M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078578-MOC119M Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 300% @ 10mA Switching Turn-On and Turn-Off Time: 3.5μs, 95μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078578-MOC119M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 300% @ 10mA
Switching Turn-On and Turn-Off Time: 3.5μs, 95μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.3KV DIP Bipolar Transistor
903-MOC119M
5.3KV DIP Bipolar Transistor 903-MOC119M
OPTOISO 5.3KV DARLINGTON 6-DIP Product overview: MOC119M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC119M can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARLINGTON 6-DIP Product overview: MOC119M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC119M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1078578-MOC119M 903-MOC119M
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC119M 5.3KV DIP Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data