Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078577-MOC119
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 300% @ 10mA
Switching Turn-On and Turn-Off Time: 3.5μs, 95μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC119 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC119 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1078577-MOC119 | 903-MOC119 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC119 | Bipolar Transistor |
| TJ | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) |
| Package Type | SOT3; 6-DIP | |
| Packing Method | Rail; Tube; Tube/Rail |