onsemi Trans, Aec-Q101, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi MMUN2235LT1G

Description
TRANS, AEC-Q101, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes
Datasheet
Description
TRANS, AEC-Q101, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Aec-Q101, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi - 85AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi
85AC1982
Trans, Aec-Q101, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi 85AC1982
TRANS, AEC-Q101, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

TRANS, AEC-Q101, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AC1982
Product Name Trans, Aec-Q101, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details