onsemi Trans, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi MMUN2234LT1G

Description
TRANS, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 RoHS Compliant: Yes
Datasheet
Description
TRANS, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi - 30AC9908 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi
30AC9908
Trans, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi 30AC9908
TRANS, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 RoHS Compliant: Yes

TRANS, NPN, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC9908
Product Name Trans, Npn, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers