onsemi 100mA 50V Bipolar Transistor MMUN2233LT1

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMUN2233LT1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
100mA 50V Bipolar Transistor
292-MMUN2233LT1
100mA 50V Bipolar Transistor 292-MMUN2233LT1
100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: MMUN2233LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2233LT1 can be used for catalog matching and distributor lookup.

100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: MMUN2233LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2233LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1324534-MMUN2233LT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1324534-MMUN2233LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1324534-MMUN2233LT1
Manufacturer: onsemi Win Source Part Number: 1324534-MMUN2233LT1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Cut Tape (CT) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2156-MMUN2233LT1-ONT R-ND,2156-MMUN2233LT 1,MMUN2233LT1OSCT,ON SONSMMUN2233LT1,MMUN 2233LT1OSTR Base Product Number: MMUN22 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1324534-MMUN2233LT1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Cut Tape (CT)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2156-MMUN2233LT1-ONTR-ND,2156-MMUN2233LT1,MMUN2233LT1OSCT,ONSONSMMUN2233LT1,MMUN2233LT1OSTR
Base Product Number: MMUN22
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2233LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2233LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2233LT1
TRANS BRT NPN 100MA 50V SOT23

TRANS BRT NPN 100MA 50V SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMUN2233LT1 292-MMUN2233LT1 1324534-MMUN2233LT1 MMUN2233LT1
Product Name 100mA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; SOT-23-3 SOT3
Packing Method Tape Reel; Tape & Reel Tape Reel; Cut Tape (CT) Cut Tape (CT)
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data