The MMUN2232LT1G is an NPN digital transistor with integrated bias resistors R1 and R2, both at 4.7 kΩ, designed to replace discrete transistor-resistor networks. It is packaged in an SOT-23 case measuring 2.90 mm to 3.04 mm in length, 1.20 mm to 1.40 mm in width, and 1.11 mm in height. The device has a maximum collector-emitter voltage of 50 V, a continuous collector current of 100 mA, and a total device dissipation of 246 mW at 25°C with a derating of 2.0 mW/°C. It operates over a junction temperature range of −55°C to +150°C, is Pb-free, halogen-free, and RoHS compliant. It is AEC-Q101 qualified and PPAP capable for automotive applications.
Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC9154 |
| Product Name | Digital Transistor Polarity Onsemi |
| Transistor Type | Digital Transistor Polarity Onsemi |