onsemi Bias Resistor Transistor, Full Reel; Digital Transistor Polarity Onsemi MMUN2213LT1G

Description
BIAS RESISTOR TRANSISTOR, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Description
BIAS RESISTOR TRANSISTOR, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bias Resistor Transistor, Full Reel; Digital Transistor Polarity Onsemi - 45J1622 - Newark, An Avnet Company
Chicago, IL, United States
Bias Resistor Transistor, Full Reel; Digital Transistor Polarity Onsemi
45J1622
Bias Resistor Transistor, Full Reel; Digital Transistor Polarity Onsemi 45J1622
BIAS RESISTOR TRANSISTOR, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BIAS RESISTOR TRANSISTOR, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45J1622
Product Name Bias Resistor Transistor, Full Reel; Digital Transistor Polarity Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers