The MMUN2212LT1G is an NPN digital transistor with integrated 22 kΩ base and 22 kΩ emitter resistors, designed to replace discrete resistor-transistor networks. It comes in an SOT-23 package and is rated for a maximum collector-emitter voltage of 50 V and continuous collector current of 100 mA. The device has a junction and storage temperature range of -55°C to +150°C, dissipates up to 246 mW at 25°C, and derates at 2.0 mW/°C above that temperature. It is AEC-Q101 qualified, RoHS compliant, and Pb-free.
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-23, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AC8382 |
| Product Name | Brt Transistor, 50V, 22K/22Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi |
| Transistor Type | Brt Transistor, 50V, 22K/22Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi |