Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
ONSEMI
MMUN2211LT1G. -- SS SOT23 BR XSTR NPN 50V ROHS COMPLIANT ONSEMI
onsemi
Ss Sot23 Br Xstr Npn 50V Rohs Compliant Onsemi
MMUN2211LT1G.
Description
SS SOT23 BR XSTR NPN 50V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SS SOT23 BR XSTR NPN 50V ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ss Sot23 Br Xstr Npn 50V Rohs Compliant Onsemi
26AC2341
Ss Sot23 Br Xstr Npn 50V Rohs Compliant Onsemi
26AC2341
SS SOT23 BR XSTR NPN 50V ROHS COMPLIANT: YES
SS SOT23 BR XSTR NPN 50V ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transistors
Product Number
26AC2341
Product Name
Ss Sot23 Br Xstr Npn 50V Rohs Compliant Onsemi
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1690599
Specs
Transistor Type
BJT
Polarity
PNP
Package Type
Sot-523 (sc-89)
View Details
Fuji Electric Corp. of America
Hard To Find - 2MBI100PC-140
2MBI100PC-140
Specs
Transistor Type
IGBT
Package Type
SOT3
View Details
2
suppliers
Advanced Linear Devices, Inc.
6-Channel SAB PCB with three mounted ALD910022SALI
SABMB622
View Details
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-25QC-QZ
Specs
Transistor Type
BJT
Package Type
SOT8009 SOT8009
View Details
2
suppliers