onsemi TVS - TVS - Thyristors - MMT10B350T3G MMT10B350T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225648-MMT10B350T3G Packaging: Cut Tape (CT) Mounting Style: SMD Capacitance: 85pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 300V Voltage - Breakover: 400V Voltage - On State: 5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225648-MMT10B350T3G Packaging: Cut Tape (CT) Mounting Style: SMD Capacitance: 85pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 300V Voltage - Breakover: 400V Voltage - On State: 5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - MMT10B350T3G - 1225648-MMT10B350T3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - MMT10B350T3G
1225648-MMT10B350T3G
TVS - TVS - Thyristors - MMT10B350T3G 1225648-MMT10B350T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1225648-MMT10B350T3G Packaging: Cut Tape (CT) Mounting Style: SMD Capacitance: 85pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 300V Voltage - Breakover: 400V Voltage - On State: 5V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1225648-MMT10B350T3G
Packaging: Cut Tape (CT)
Mounting Style: SMD
Capacitance: 85pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 300V
Voltage - Breakover: 400V
Voltage - On State: 5V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1225648-MMT10B350T3G
Product Name TVS - TVS - Thyristors - MMT10B350T3G
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B554SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details