Manufacturer: ON Semiconductor
Win Source Part Number: 1225647-MMT10B310T3G
Packaging: Cut Tape (CT)
Mounting Style: SMD
Capacitance: 200pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 270V
Voltage - Breakover: 365V
Voltage - On State: 5V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1225647-MMT10B310T3G |
| Product Name | TVS - TVS - Thyristors - MMT10B310T3G |
| Package Type | DO-214AA, SMB |