onsemi TVS - TVS - Thyristors - MMT08B310T3G MMT08B310T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225644-MMT08B310T3G Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 50pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 365V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: MMT08B310 Categories: Circuit Protection Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR; Introduction Date: October 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225644-MMT08B310T3G Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 50pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 365V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: MMT08B310 Categories: Circuit Protection Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR; Introduction Date: October 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - MMT08B310T3G - 1225644-MMT08B310T3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - MMT08B310T3G
1225644-MMT08B310T3G
TVS - TVS - Thyristors - MMT08B310T3G 1225644-MMT08B310T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1225644-MMT08B310T3G Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 50pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 365V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: MMT08B310 Categories: Circuit Protection Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR; Introduction Date: October 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1225644-MMT08B310T3G
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 50pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 270V
Part Status: Obsolete(EOL)
Voltage - Breakover: 365V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: MMT08B310
Categories: Circuit Protection
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR;
Introduction Date: October 20, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1225644-MMT08B310T3G
Product Name TVS - TVS - Thyristors - MMT08B310T3G
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT1900N18P55XPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B513SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details