onsemi TVS - TVS - Thyristors - MMT08B310T3 MMT08B310T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225643-MMT08B310T3 Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 50pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 365V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: MMT08B310 Categories: Circuit Protection Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR; Introduction Date: October 20, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225643-MMT08B310T3 Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 50pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 365V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: MMT08B310 Categories: Circuit Protection Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR; Introduction Date: October 20, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - MMT08B310T3 - 1225643-MMT08B310T3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - MMT08B310T3
1225643-MMT08B310T3
TVS - TVS - Thyristors - MMT08B310T3 1225643-MMT08B310T3
Manufacturer: ON Semiconductor Win Source Part Number: 1225643-MMT08B310T3 Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 50pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 270V Part Status: Obsolete(EOL) Voltage - Breakover: 365V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: MMT08B310 Categories: Circuit Protection Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR; Introduction Date: October 20, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1225643-MMT08B310T3
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 50pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 270V
Part Status: Obsolete(EOL)
Voltage - Breakover: 365V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: MMT08B310
Categories: Circuit Protection
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TISP4350L3BJR-S; TISP4350L3BJ; TISP4350L3BJR;
Introduction Date: October 20, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1225643-MMT08B310T3
Product Name TVS - TVS - Thyristors - MMT08B310T3
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B513-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details