onsemi TVS - TVS - Thyristors - MMT05B310T3 MMT05B310T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927597-MMT05B310T3 Features: 270V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: MMT05B Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927597-MMT05B310T3 Features: 270V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: MMT05B Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - MMT05B310T3 - 927597-MMT05B310T3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - MMT05B310T3
927597-MMT05B310T3
TVS - TVS - Thyristors - MMT05B310T3 927597-MMT05B310T3
Manufacturer: ON Semiconductor Win Source Part Number: 927597-MMT05B310T3 Features: 270V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: MMT05B Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 927597-MMT05B310T3
Features: 270V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMT05B
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 927597-MMT05B310T3
Product Name TVS - TVS - Thyristors - MMT05B310T3
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Soft Starter Modules - STT1400N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Scr Thyristor, 25A, Single Phase; Scr Module Type Sensata/crydom - 73M3221 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers