onsemi 8.2V 0.5W Zener Diode MMSZ8V2T1H

Description
ZEN SOD123 REG 0.5W 8.2V
Request a Quote Datasheet
Description
ZEN SOD123 REG 0.5W 8.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ8V2T1H - Rochester Electronics
Newburyport, MA, United States
ZEN SOD123 REG 0.5W 8.2V

ZEN SOD123 REG 0.5W 8.2V

Supplier's Site Datasheet
8.2V 0.5W Zener Diode - 287-MMSZ8V2T1H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.5W Zener Diode
287-MMSZ8V2T1H
8.2V 0.5W Zener Diode 287-MMSZ8V2T1H
DIODE ZENER 8.2V 0.5W SOD123 Product overview: MMSZ8V2T1H from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ8V2T1H can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 0.5W SOD123 Product overview: MMSZ8V2T1H from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ8V2T1H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ8V2T1H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ8V2T1H
Discrete Semiconductor Products - Diodes - Zener MMSZ8V2T1H
DIODE ZENER 8.2V 0.5W SOD123

DIODE ZENER 8.2V 0.5W SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ8V2T1H 287-MMSZ8V2T1H MMSZ8V2T1H
Product Name 8.2V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Package Bulk SOD-123; SOD-123
ZZT 15 ohms 15 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data