Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 124616-MMSZ8V2ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode, 8.2V V(Z), 5%, 0.5W, Silicon, Unidirectional
225 W Energy Rated Zener 8.2 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ8V2ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 8.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 8.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ8V2ET1G can be used for catalog matching and distributor lookup.
DIODE ZENER 8.2V 500MW SOD123
Zener Diodes ZENER REGULATOR SOD1
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ8V2ET1GOSTR-ND | 124616-MMSZ8V2ET1G | MMSZ8V2ET1G | 287-MMSZ8V2ET1G | MMSZ8V2ET1G | MMSZ8V2ET1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ8V2ET1G | 225 W 8.2 V Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| VZ | 8.2 volts | 8.2 volts |