onsemi Automotive 6.8V 15Ohm 500mW Zener Diode MMSZ6V8T1G

Description
500 mW; 5% Zener Diode Voltage Regulator 6.8 V
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 6.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ6V8T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 6.8 V

500 mW; 5% Zener Diode Voltage Regulator 6.8 V

Supplier's Site Datasheet
Singapore, Singapore
Automotive 6.8V 15Ohm 500mW Zener Diode
287-MMSZ6V8T1G
Automotive 6.8V 15Ohm 500mW Zener Diode 287-MMSZ6V8T1G
Zener Diode Single 6.8V 5% 15Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ6V8T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ6V8T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 6.8V 5% 15Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ6V8T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ6V8T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ6V8T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ6V8T1GOSDKR-ND
Single Zener Diodes MMSZ6V8T1GOSDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ6V8T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ6V8T1GOSCT-ND
Single Zener Diodes MMSZ6V8T1GOSCT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ6V8T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ6V8T1GOSTR-ND
Single Zener Diodes MMSZ6V8T1GOSTR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 1869335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869335
Zener Diodes 1869335
ON Semiconductor, MMSZ6V8T1G

ON Semiconductor, MMSZ6V8T1G

Supplier's Site
Zener Diodes - 1869335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869335P
Zener Diodes 1869335P
ON Semiconductor, MMSZ6V8T1G

ON Semiconductor, MMSZ6V8T1G

Supplier's Site
Zener Diodes - 1868901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868901
Zener Diodes 1868901
ON Semiconductor, MMSZ6V8T1G

ON Semiconductor, MMSZ6V8T1G

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ6V8T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ6V8T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ6V8T1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ6V8T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ6V8T1G
Single Zener Diodes MMSZ6V8T1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ6V8T1G
Zener Diodes MMSZ6V8T1G
Zener Diodes 6.8V 500mW

Zener Diodes 6.8V 500mW

Buy Now Datasheet
Diode, Zener, 6.8V, 0.5W; Zener Voltage Nom Onsemi - 58M9242 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 0.5W; Zener Voltage Nom Onsemi
58M9242
Diode, Zener, 6.8V, 0.5W; Zener Voltage Nom Onsemi 58M9242
DIODE, ZENER, 6.8V, 0.5W; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 0.5W; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.8V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 12AC1732 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi
12AC1732
Diode, Zener, 6.8V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi 12AC1732
DIODE, ZENER, 6.8V, 0.5W, FULL REEL; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 0.5W, FULL REEL; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ6V8T1G 287-MMSZ6V8T1G MMSZ6V8T1GOSDKR-ND 1869335 1869335P MMSZ6V8T1G MMSZ6V8T1G MMSZ6V8T1G 58M9242 12AC1732
Product Name Automotive 6.8V 15Ohm 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Diode, Zener, 6.8V, 0.5W; Zener Voltage Nom Onsemi Diode, Zener, 6.8V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active
Package SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C4V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7384958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details