onsemi Newest Parts - MMSZ6V8T1G MMSZ6V8T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225631-MMSZ6V8T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Family Name: MMSZ6V8 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 15 Ohm Alternative Parts (Cross-Reference): MMSZ6V8ET1G; MMSZ6V8ET3G; SZMMSZ6V8T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225631-MMSZ6V8T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Family Name: MMSZ6V8 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 15 Ohm Alternative Parts (Cross-Reference): MMSZ6V8ET1G; MMSZ6V8ET3G; SZMMSZ6V8T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ6V8T1G - 1225631-MMSZ6V8T1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ6V8T1G
1225631-MMSZ6V8T1G
Newest Parts - MMSZ6V8T1G 1225631-MMSZ6V8T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225631-MMSZ6V8T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Family Name: MMSZ6V8 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 15 Ohm Alternative Parts (Cross-Reference): MMSZ6V8ET1G; MMSZ6V8ET3G; SZMMSZ6V8T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1225631-MMSZ6V8T1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Family Name: MMSZ6V8
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 15 Ohm
Alternative Parts (Cross-Reference): MMSZ6V8ET1G; MMSZ6V8ET3G; SZMMSZ6V8T3G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1225631-MMSZ6V8T1G
Product Name Newest Parts - MMSZ6V8T1G
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADM1051AJRZ-REEL7 - 860086-ADM1051AJRZ-REEL7 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Regulator Category Switching
View Details