Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 927596-MMSZ6V8T1
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 6.8 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMSZ6V
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ6V8T1OSCT, MMSZ6V8T1OSTR
DIODE ZENER 6.8V 500MW SOD123
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ6V8T1OSTR-ND | 927596-MMSZ6V8T1 | MMSZ6V8T1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ6V8T1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Removed; Obsolete |