The MMSZ5V6T3G is a 500 mW Zener voltage regulator diode in the SOD-123 surface mount package, with a reverse zener voltage of 5.6 V and a tolerance of ±5%. It features an ESD rating of greater than 16 kV per the Human Body Model and is AEC-Q101 qualified and PPAP capable. The device has a maximum zener impedance of 40 Ω at 5 mA, a reverse leakage current of 1 µA at 4.8 V, and operates within a junction and storage temperature range of −55°C to +150°C. It is available in a tape and reel package of 10,000 units per reel, with a thermal resistance from junction to ambient of 340 °C/W. The package meets UL 94 V-0 flammability rating and is Pb-free.
500 mW; 5% Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ5V6T3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ5V6T3G |
| Product Name | Zener 500 mW 5.6 V Voltage Regulator IC |
| Package Type | Other; SOD-123-2 |