500 mW; 5% Zener Diode Voltage Regulator 5.6 V
Diode Zener 5.6V 5% 500mW SOD-123
Diode Zener 5.6V 5% 500mW SOD-123
Diode Zener 5.6V 5% 500mW SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 5.6V 500MW SOD123
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5V6T3G | 6878281 | 6878281P | MMSZ5V6T3GOSCT-ND | MMSZ5V6T3G | MMSZ5V6T3G |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 |