onsemi Zener 500 mW 5.6 V Voltage Regulator IC MMSZ5V6T1

Description
500 mW; 5% Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5V6T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5V6T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 5.6 V Voltage Regulator IC
287-MMSZ5V6T1
Zener 500 mW 5.6 V Voltage Regulator IC 287-MMSZ5V6T1
500 mW; 5% Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5V6T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1 can be used for catalog matching and distributor lookup.

500 mW; 5% Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5V6T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMSZ5V6T1 - 1225623-MMSZ5V6T1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ5V6T1
1225623-MMSZ5V6T1
Newest Parts - MMSZ5V6T1 1225623-MMSZ5V6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225623-MMSZ5V6T1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 40 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMSZ5V6 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225623-MMSZ5V6T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: MMSZ5V6
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ5V6T1 1225623-MMSZ5V6T1
Product Name Zener 500 mW 5.6 V Voltage Regulator IC Newest Parts - MMSZ5V6T1
Package Type Other; SOD-123-2 Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Switching Regulators - 1783464 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
View Details
PMIC - Voltage Regulators - Linear - 5962-0722902QZA - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details