Zener Diode 5.6V 1W ±5% Surface Mount SOD-123F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078487-MMSZ5V6CF
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
1 W Zeners, 3000-REEL Product overview: MMSZ5V6CF from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1 W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6CF can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 1W SOD123F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5V6CFTR-ND | 1078487-MMSZ5V6CF | 287-MMSZ5V6CF | MMSZ5V6CF |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5V6CF | 1 W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| PD | 1 milliwatts |