onsemi Single Zener Diodes MMSZ5V1T1G

Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5V1T1GOSCT-ND
Single Zener Diodes MMSZ5V1T1GOSCT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5V1T1GOSTR-ND
Single Zener Diodes MMSZ5V1T1GOSTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5V1T1GOSDKR-ND
Single Zener Diodes MMSZ5V1T1GOSDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5V1T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 5.1 V

500 mW; 5% Zener Diode Voltage Regulator 5.1 V

Supplier's Site Datasheet
Zener Diodes - 5449753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449753
Zener Diodes 5449753
5.1V Zener diode,MMSZ5V1T1G 500mW

5.1V Zener diode,MMSZ5V1T1G 500mW

Supplier's Site
Zener Diodes - 1032937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032937
Zener Diodes 1032937
5.1V Zener diode,MMSZ5V1 500mW

5.1V Zener diode,MMSZ5V1 500mW

Supplier's Site
Zener Diodes - 5449753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449753P
Zener Diodes 5449753P
5.1V Zener diode,MMSZ5V1T1G 500mW

5.1V Zener diode,MMSZ5V1T1G 500mW

Supplier's Site
Singapore, Singapore
5.1V 500mW Zener Diode
287-MMSZ5V1T1G
5.1V 500mW Zener Diode 287-MMSZ5V1T1G
5.1V 5% Zener Diode 500mW SOD-123 T/R Product overview: MMSZ5V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V1T1G can be used for catalog matching and distributor lookup.

5.1V 5% Zener Diode 500mW SOD-123 T/R Product overview: MMSZ5V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5V1T1G - 024079-MMSZ5V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5V1T1G
024079-MMSZ5V1T1G
Diodes - Zener - Single - MMSZ5V1T1G 024079-MMSZ5V1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024079-MMSZ5V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024079-MMSZ5V1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5V1T1G
Single Zener Diodes MMSZ5V1T1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5V1T1G
Zener Diodes MMSZ5V1T1G
Zener Diodes 5.1V 500mW

Zener Diodes 5.1V 500mW

Buy Now Datasheet
Diode, Zener, 5.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6132 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6132
Diode, Zener, 5.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6132
DIODE, ZENER, 5.1V, 0.5W, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5V1T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5V1T1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5V1T1GOSCT-ND MMSZ5V1T1G 5449753 5449753P 287-MMSZ5V1T1G 024079-MMSZ5V1T1G MMSZ5V1T1G MMSZ5V1T1G 29X6132 MMSZ5V1T1G
Product Name Single Zener Diodes Zener Diodes Zener Diodes 5.1V 500mW Zener Diode Diodes - Zener - Single - MMSZ5V1T1G Single Zener Diodes Zener Diodes Diode, Zener, 5.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
Pin Count 2 2
Unlock Full Specs
to access all available technical data