Manufacturer: ON Semiconductor
Win Source Part Number: 1225620-MMSZ5V1T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 60 Ohms
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control
Family Part Number: MMSZ5V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 2μA at 2V
500 mW; 5% Zener Diode Voltage Regulator 5.1 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5V1T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 5.1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 5.1 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V1T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1225620-MMSZ5V1T1 | 287-MMSZ5V1T1 |
| Product Name | Diodes - Zener - Single - MMSZ5V1T1 | Zener 500 mW 5.1 V Voltage Regulator IC |
| Package Type | Other; SOD-123 | Other; SOD-123-2 |